The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP CFA 2 CIRCUIT 10MSOP Product overview: EL5262IYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IYZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036147-EL5262IYZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit 10-MSOP
Current Feedback Amplifier 2 Circuit 10-MSOP
IC OPAMP CFA 2 CIRCUIT 10MSOP
High Speed Operational Amplifiers EL5262IYZ DL 420MHZ CFAW ENABLE
IC OPAMP CFA 2 CIRCUIT 10MSOP
IC OPAMP CFA 2 CIRCUIT 10MSOP
IC,Operational Amplifier,DUAL,BIPOL
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5262IYZ-T7 | 687-EL5262IYZ-T7 | 1036147-EL5262IYZ-T7 | EL5262IYZ-T7-ND | EL5262IYZ-T7 | EL5262IYZ-T7 | EL5262IYZ-T7 | EL5262IYZ-T7 | EL5262IYZ-T7 | 79K6422 |
| Product Name | 500MHz Low Power Current Feedback Amplifiers with Enable | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IYZ-T7 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,dual,bipolar,tssop,10Pin,plastic Rohs Compliant Renesas |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 volts | 5 to 12 volts | 5 volts | 5 volts | ||||||
| Slew Rate | 4000 V/µs | 2500 V/µs | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | 4000 V/µs | ||||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |