Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY EL5262IY

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171349-EL5262IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1171349-EL5262IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY - 1171349-EL5262IY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY
1171349-EL5262IY
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY 1171349-EL5262IY
Manufacturer: Intersil Corporation Win Source Part Number: 1171349-EL5262IY Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil Corporation
Win Source Part Number: 1171349-EL5262IY
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Operational Amplifier IC - 687-EL5262IY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5262IY
Operational Amplifier IC 687-EL5262IY
IC OPAMP CFA 2 CIRCUIT 10MSOP Product overview: EL5262IY from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY can be used for catalog matching and distributor lookup.

IC OPAMP CFA 2 CIRCUIT 10MSOP Product overview: EL5262IY from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5262IY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5262IY
Instrumentation, OP Amps, Buffer Amps EL5262IY
Current Feedback Amplifier 2 Circuit 10-MSOP

Current Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5262IY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5262IY
Instrumentation, OP Amps, Buffer Amps EL5262IY
Current Feedback Amplifier 2 Circuit 10-MSOP

Current Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5262IY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5262IY
IC OPAMP CFA 2 CIRCUIT 10MSOP

IC OPAMP CFA 2 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1171349-EL5262IY 687-EL5262IY EL5262IY EL5262IY
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 4000 V/µs 4000 V/µs
Bandwidth 500 MHz 500 MHz 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1897314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details