Renesas Electronics Corporation 500MHZ Operational Amplifier IC EL5262IY-T7

Description
IC OPAMP CFA 500MHZ 10MSOP Product overview: EL5262IY-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 500MHZ 10MSOP Product overview: EL5262IY-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Operational Amplifier IC - 687-EL5262IY-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Operational Amplifier IC
687-EL5262IY-T7
500MHZ Operational Amplifier IC 687-EL5262IY-T7
IC OPAMP CFA 500MHZ 10MSOP Product overview: EL5262IY-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY-T7 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 500MHZ 10MSOP Product overview: EL5262IY-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5262IY-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7 - 1036146-EL5262IY-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7
1036146-EL5262IY-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7 1036146-EL5262IY-T7
Manufacturer: Intersil Win Source Part Number: 1036146-EL5262IY-T7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 1.5mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036146-EL5262IY-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5262IY-T7
Instrumentation, OP Amps, Buffer Amps EL5262IY-T7
Current Feedback Amplifier 2 Circuit 10-MSOP

Current Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5262IY-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5262IY-T7
IC OPAMP CFA 2 CIRCUIT 10MSOP

IC OPAMP CFA 2 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5262IY-T7 1036146-EL5262IY-T7 EL5262IY-T7 EL5262IY-T7
Product Name 500MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5262IY-T7 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Quiescent Current (IQ) 1500 microamps
Slew Rate 2500 V/µs 2500 V/µs 4000 V/µs
Bandwidth 500 MHz 500 MHz 500 MHz 500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOP; MSOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8014AR - Lingto Electronic Limited
Specs
Source Current (IS) 1.15 milliamps
Bandwidth 480 MHz
View Details