Video Amplifier, 1 Channel(s), 2 Func, PDSO10
IC OPAMP CFA 2 CIRCUIT 10MSOP
Current Feedback Amplifier 2 Circuit 10-MSOP
Current Feedback Amplifier 2 Circuit 10-MSOP
IC OPAMP CFA 2 CIRCUIT 10MSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5260IY | EL5260IY | EL5260IY | EL5260IY |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; MSOP; MSOP10 | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| Supply Voltage (VS) | 10 volts | |||
| Slew Rate | 0.0017 V/µs | 1700 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |