The EL5257IY-T7 is a voltage feedback amplifier with a bandwidth of 600MHz and a low input offset voltage of less than 1mV. It features a high open loop gain of 40kV/V and operates with a low supply current of 6mA, making it suitable for battery-powered applications. The amplifier can handle output currents up to 140mA, which allows it to drive demanding loads effectively. It supports single supply voltages ranging from 5V to 12V and dual supply voltages from ±2.5V to ±5.0V. The device is available in an 8-lead MSOP package, which is advantageous for space-constrained designs. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments. The EL5257IY-T7 is ideal for applications in precision measurement instrumentation, imaging, and video communications.
Voltage Feedback Amplifier 2 Circuit 8-MSOP
Voltage Feedback Amplifier 2 Circuit 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5257IY-T7-ND | EL5257IY-T7 | EL5257IY-T7 | EL5257IY-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |
| Slew Rate | 700 V/µs | 700 V/µs | 7.00E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Standards | RoHS |