The EL5250IY is a voltage mode feedback amplifier with a -3dB bandwidth of 200MHz and a slew rate of 67V/µs. It features a low supply current of 1.4mA and can operate with single supplies ranging from 5V to 12V or dual supplies from ±2.5V to ±5V, making it suitable for battery-powered and portable applications. The amplifier is housed in a compact 10-lead MSOP package, ideal for space-constrained designs. It operates over an industrial temperature range of -40°C to +85°C and offers high open loop gains of up to 50kV/V, with low offset voltage of 1mV. The EL5250IY is suitable for various applications, including precision measurement instrumentation, imaging, and video communications.
Video Amplifier, 1 Channel(s), 2 Func, PDSO10
Video Amplifier, 1 Channel(s), 2 Func, PDSO10
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5250IY | EL5250IY | EL5250IY | EL5250IY |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; MSOP; MSOP10 | -40degC ~ 85degC (TA) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |
| Source Current (IS) | 1.35 milliamps | 1.35 milliamps | ||
| Bandwidth | 200 MHz | 200 MHz | ||
| Slew Rate | 1.00E-4 V/µs | 100 V/µs |