Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5246CY-ND | EL5246CY | EL5246CY | EL5246CY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | |
| Slew Rate | 200 V/µs | 2.00E-4 V/µs | 200 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |