Video Amplifier, 2 Func, PDSO14
IC OPAMP VFB 2 CIRCUIT 14SOIC Product overview: EL5246CS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5246CS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 106085-EL5246CS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 15mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Operating Supply Current: 7mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 55
IC OPAMP VFB 2 CIRCUIT 14SOIC
IC OPAMP VFB 60MHZ RRO 14SOIC
IC OPAMP VFB 2 CIRCUIT 14SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5246CS | 687-EL5246CS | 106085-EL5246CS | EL5246CS | 391-EL5246CS | EL5246CS | EL5246CS | EL5246CS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5246CS | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 60MHZ RRO 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC14 | Bulk | SOIC; 14-SOIC | SOIC; SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Active | Removed; Obsolete | Active | |||
| Slew Rate | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | 200 V/µs | 200 V/µs | |||
| Bandwidth | 60 MHz | 60 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |