Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
Differential Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 300MHz GBW, 250MHz BW, 160mA Out, SOIC Product overview: EL5236ISZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 250MHz, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 250MHz, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5236ISZ can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 2 CIRCUIT 8SOIC
Differential Amplifier 2 Circuit 8-SOIC
Differential Amplifier 2 Circuit 8-SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5236ISZ | EL5236ISZ-ND | 687-EL5236ISZ | EL5236ISZ | EL5236ISZ | EL5236ISZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 300MHz 250MHz 160mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | |||
| Slew Rate | 128 V/µs | 128 V/µs | 128 V/µs | 1.28E-4 V/µs |