Manufacturer: Intersil
Win Source Part Number: 015242-EL5228IL-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 12MHz
Slew Rate: 10 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC AMP VCOM DUAL BUFF 10-DFN Product overview: EL5228IL-T7 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL5228IL-T7 can be used for catalog matching and distributor lookup.
Video Amp 2 TFT-LCD Panels: Gamma Buffer, VCOM Driver 10-DFN (3x3)
IC AMP TFT-LCD 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 015242-EL5228IL-T7 | 737-EL5228IL-T7 | EL5228IL-T7 | EL5228IL-T7 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL5228IL-T7 | Dual DFN Video Amps And Module | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | 10-DFN (3x3) | Cut Tape | 10-VFDFN Exposed Pad | |
| Bandwidth | 32 MHz | 12 MHz | ||
| Slew Rate | 10 V/µs | |||
| Supply Voltage (VS) | 4.5 to 18 volts |