Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - EL5225IRZ EL5225IRZ

Description
Manufacturer: Intersil Win Source Part Number: 130329-EL5225IRZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 5 V to 16.5 V Number of Outputs: 10 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 130329-EL5225IRZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 5 V to 16.5 V Number of Outputs: 10 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5225IRZ - 130329-EL5225IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5225IRZ
130329-EL5225IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5225IRZ 130329-EL5225IRZ
Manufacturer: Intersil Win Source Part Number: 130329-EL5225IRZ Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 5 V to 16.5 V Number of Outputs: 10 Output Voltage: 0.5 V to 14.95 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 130329-EL5225IRZ
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 5 V to 16.5 V
Number of Outputs: 10
Output Voltage: 0.5 V to 14.95 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - EL5225IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
EL5225IRZ
Special Purpose Regulators EL5225IRZ
- Converter, TFT LCD Voltage Regulator IC 10 Output 24-TSSOP

- Converter, TFT LCD Voltage Regulator IC 10 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 130329-EL5225IRZ EL5225IRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - EL5225IRZ Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details