The EL5224IREZ is an 8-channel rail-to-rail buffer amplifier designed for applications such as TFT-LCD column driver buffering and VCOM supply generation. It features a -3dB bandwidth of 12MHz and can drive up to 100mA, with output voltage swinging to within 2V of each rail. The device operates with a supply voltage range of 4.5V to 16.5V and has a low supply current of 6mA for the 8-channel version. It is available in a 24-lead HTSSOP package and is specified for a temperature range of -40°C to +85°C. The EL5224IREZ is RoHS compliant, making it suitable for environmentally conscious designs.
Manufacturer: Intersil
Win Source Part Number: 105327-EL5224IREZ
Packaging: Tube/Rail
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Buffer
Slew Rate: 15 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 6.8mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 8 Func, CMOS, PDSO24
IC BUFFER 8 CIRCUIT 24HTSSOP Product overview: EL5224IREZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5224IREZ can be used for catalog matching and distributor lookup.
IC BUFFER 8 CIRCUIT 24HTSSOP
IC BUFFER 8 CIRCUIT 24HTSSOP
Buffer Amplifier 8 Circuit Rail-to-Rail 24-HTSSOP
Buffer Amplifier 8 Circuit Rail-to-Rail 24-HTSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 105327-EL5224IREZ | EL5224IREZ | 687-EL5224IREZ | EL5224IREZ | EL5224IREZ | EL5224IREZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5224IREZ | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 volts | ||||
| Source Current (IS) | 6.8 milliamps | 6.8 milliamps | 6.8 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||
| GBW | 8 MHz | 8 MHz |