Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR EL5223CR

Description
Manufacturer: Intersil Win Source Part Number: 128650-EL5223CR Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Buffer Slew Rate: 18 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 5.7mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 74
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 128650-EL5223CR Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Buffer Slew Rate: 18 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 5.7mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR - 128650-EL5223CR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR
128650-EL5223CR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR 128650-EL5223CR
Manufacturer: Intersil Win Source Part Number: 128650-EL5223CR Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Buffer Slew Rate: 18 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 5.7mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 74

Manufacturer: Intersil
Win Source Part Number: 128650-EL5223CR
Packaging: Tube/Rail
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Buffer
Slew Rate: 18 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 5.7mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 74

Buy Now Datasheet
Operational Amplifier IC - 687-EL5223CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5223CR
Operational Amplifier IC 687-EL5223CR
IC BUFFER 8 CIRCUIT 20TSSOP Product overview: EL5223CR from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5223CR can be used for catalog matching and distributor lookup.

IC BUFFER 8 CIRCUIT 20TSSOP Product overview: EL5223CR from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5223CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5223CR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5223CR-ND
Instrumentation, Op Amps, Buffer Amps EL5223CR-ND
Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5223CR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5223CR
IC BUFFER 8 CIRCUIT 20TSSOP

IC BUFFER 8 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5223CR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5223CR
IC BUFFER 8 CIRCUIT 20TSSOP

IC BUFFER 8 CIRCUIT 20TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5223CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5223CR
Instrumentation, OP Amps, Buffer Amps EL5223CR
Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buffer Amplifier 8 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 128650-EL5223CR 687-EL5223CR EL5223CR-ND EL5223CR EL5223CR EL5223CR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5223CR Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 16.5 volts 16.5 volts
Source Current (IS) 5.7 milliamps 5.7 milliamps 5.7 milliamps 5.7 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.0020 µA 0.0020 µA
Slew Rate 18 V/µs 18 V/µs 18 V/µs 1.80E-5 V/µs 18 V/µs
Unlock Full Specs
to access all available technical data