IC OPAMP BUFFER 12MHZ SOT23-6 Product overview: EL5221CWZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5221CWZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036139-EL5221CWZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Buffer
Slew Rate: 10 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 500μA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
Quantity per package: 3k pcs
IC BUFFER 2 CIRCUIT SOT23-6
Buffer Amplifier 2 Circuit Rail-to-Rail SOT-23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5221CWZ-T7 | 1036139-EL5221CWZ-T7 | EL5221CWZ-T7 | EL5221CWZ-T7 |
| Product Name | 12MHZ SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5221CWZ-T7 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 to 16.5 volts | ||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | |
| Bandwidth | 12 MHz | 12 MHz | 12 MHz | 12 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |