The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 550µA per amplifier. The EL5220T has an output short circuit capability of ±200mA and a continuous output current capability of ±65mA.brbr The EL5220T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth ofbr12MHz (-3dB). This enables the amplifiers to offer maximum dynamic range at any supply voltage. These features make the EL5220T an ideal amplifier solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5220T is available in an 8 Ld MSOP package, and a thermally enhanced 8 Ld DFN package. Both feature a standard operational amplifier pinout. The devices operate over an ambient temperature range of -40°C to +85°C.
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: EL5220TIYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5220TIYZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 870316-EL5220TIYZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL5220
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: EL5220TIYZ-T7CT, EL5220TIYZ-T7DKR, EL5220TIYZ-T7TR, EL5220TIYZT7
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:12V/µs; Supply Voltage Range:4.5V to 19V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
OPAMP, 12MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:12V/µs; Supply Voltage Range:4.5V to 19V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Operational Amplifiers - Op Amps EL5220TIYZ 12MHZ R2R INPUT-OUTPUT OPERATE
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5220TIYZ-T7 | 687-EL5220TIYZ-T7 | EL5220TIYZ-T7CT-ND | 870316-EL5220TIYZ-T7 | EL5220TIYZ-T7 | EL5220TIYZ-T7 | 77R4609 | 84AC6599 | EL5220TIYZ-T7 | EL5220TIYZ-T7 | EL5220TIYZ-T7 |
| Product Name | 12MHz Rail-to-Rail Input-Output Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5220TIYZ-T7 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Full Reel; No. Of Amplifiers Renesas | Opamp, 12Mhz, -40 To 85Deg C; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||||
| Supply Voltage (VS) | 4.5 to 19 volts | 5 volts | 4.5 volts | 4.5 to 19 volts | 19 volts | ||||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||||||
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | ||||
| Bandwidth | 12 MHz | 8 MHz | 12 MHz | 12 MHz | 12 MHz |