The EL5220TILZ-T13 is a dual operational amplifier from Quarktwin Technology Ltd. designed for high voltage applications with rail-to-rail input and output capabilities. It operates within a supply voltage range of 4.5V to 19V and features a low power consumption of 550µA per amplifier. The device is unity gain stable and supports output short circuit currents of ±200mA, with a continuous output current capability of ±65mA. With a bandwidth of 12MHz and a slew rate of 12V/µs, the EL5220TILZ-T13 is suitable for high-speed filtering and signal conditioning applications. It also offers common mode input capability beyond the supply rails, making it versatile for various uses, including TFT-LCD panels and portable devices. The amplifier is available in both 8-lead MSOP and thermally enhanced 8-lead DFN packages, and it operates over an ambient temperature range of -40°C to +85°C.
The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 550µA per amplifier. The EL5220T has an output short circuit capability of ±200mA and a continuous output current capability of ±65mA.brbr The EL5220T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth ofbr12MHz (-3dB). This enables the amplifiers to offer maximum dynamic range at any supply voltage. These features make the EL5220T an ideal amplifier solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5220T is available in an 8 Ld MSOP package, and a thermally enhanced 8 Ld DFN package. Both feature a standard operational amplifier pinout. The devices operate over an ambient temperature range of -40°C to +85°C.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
Manufacturer: Renesas Electronics America
Win Source Part Number: 870315-EL5220TILZ-T1
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: EL5220
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC VOLTAGE FEEDBACK 2 CIRC 8DFN Product overview: EL5220TILZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5220TILZ-T13 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 18000uV Offset-Max, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8DFN
IC VOLTAGE FEEDBACK 2 CIRC 8DFN
Operational Amplifiers - Op Amps EL5220TILZ 12MHZ R2R R2R I/O OPERATE AMP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5220TILZ-T13 | EL5220TILZ-T13-ND | 870315-EL5220TILZ-T13 | 687-EL5220TILZ-T13 | EL5220TILZ-T13 | EL5220TILZ-T13 | EL5220TILZ-T13 | EL5220TILZ-T13 | EL5220TILZ-T13 |
| Product Name | 12MHz Rail-to-Rail Input-Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5220TILZ-T13 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 4.5 to 19 volts | 4.5 volts | |||||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||||
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | ||||
| Bandwidth | 12 MHz | 8 MHz | 12 MHz | 12 MHz |