Renesas Electronics Corporation Operational Amplifier IC EL5211TIYEZ

Description
IC OPAMP VFB 2 CIRCUIT 8HMSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP Product overview: EL5211TIYEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211TIYEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 2 CIRCUIT 8HMSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP Product overview: EL5211TIYEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211TIYEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-EL5211TIYEZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5211TIYEZ
Operational Amplifier IC 687-EL5211TIYEZ
IC OPAMP VFB 2 CIRCUIT 8HMSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP Product overview: EL5211TIYEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211TIYEZ can be used for catalog matching and distributor lookup.

IC OPAMP VFB 2 CIRCUIT 8HMSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP Product overview: EL5211TIYEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211TIYEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319636-EL5211TIYEZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319636-EL5211TIYEZ
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319636-EL5211TIYEZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319636-EL5211TIYEZ Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 50 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 60 MHz Amplifier Type: Voltage Feedback Slew Rate: 100V/µs Gain Bandwidth Product: 32 MHz Current - Input Bias: 2 nA Voltage - Input Offset: 7 mV Current - Supply: 6mA (x2 Channels) Current - Output / Channel: 65 mA Supplier Device Package: 8-HMSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: EL5211 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 19 V

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319636-EL5211TIYEZ
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 60 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100V/µs
Gain Bandwidth Product: 32 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 7 mV
Current - Supply: 6mA (x2 Channels)
Current - Output / Channel: 65 mA
Supplier Device Package: 8-HMSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: EL5211
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 19 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5211TIYEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5211TIYEZ
Instrumentation, OP Amps, Buffer Amps EL5211TIYEZ
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5211TIYEZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5211TIYEZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5211TIYEZ
IC OPAMP VFB 2 CIRCUIT 8HMSOP

IC OPAMP VFB 2 CIRCUIT 8HMSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5211TIYEZ 1319636-EL5211TIYEZ EL5211TIYEZ EL5211TIYEZ
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Slew Rate 100 V/µs 100 V/µs 100 V/µs
Bandwidth 32 MHz 60 MHz 60 MHz 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data