Manufacturer: Intersil
Win Source Part Number: 080948-EL5211IYEZ-T1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 75 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HMSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 32MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 2 CIRCUIT 8HMSOP Product overview: EL5211IYEZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211IYEZ-T13 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 15000uV Offset-Max, 60MHz Band Width, CMOS, PDSO8
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 32MHZ RRO 8HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 080948-EL5211IYEZ-T13 | 687-EL5211IYEZ-T13 | EL5211IYEZ-T13 | EL5211IYEZ-T13-ND | EL5211IYEZ-T13 | 391-EL5211IYEZ-T13 | EL5211IYEZ-T13 | EL5211IYEZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5211IYEZ-T13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 32MHZ RRO 8HMSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||||
| GBW | 32 MHz | 32 MHz |