Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 32MHZ RRO 8HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5211IYE-T7-ND | 391-EL5211IYE-T7 | EL5211IYE-T7 | EL5211IYE-T7 | EL5211IYE-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VFB 32MHZ RRO 8HMSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | ||
| Slew Rate | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |