Operational Amplifier, 2 Func, CMOS, PDSO8
Manufacturer: Intersil
Win Source Part Number: 1036135-EL5211AIYEZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 75 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HMSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 32MHz
Alternative Parts (Cross-Reference): LMC6482IMM/NOPB; EL5211AIYEZ-T7; AD8666ARMZ-REEL; EL5211AIYEZ;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP Product overview: EL5211AIYEZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5211AIYEZ can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 8HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HMSOP
IC OPAMP VFB 2 CIRCUIT 8HMSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5211AIYEZ | 1036135-EL5211AIYEZ | EL5211AIYEZ-ND | 687-EL5211AIYEZ | EL5211AIYEZ | EL5211AIYEZ | EL5211AIYEZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5211AIYEZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; MSOP; HMSOP8 | SOP; MSOP; 8-HMSOP | MSOP; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tube | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 volts | |||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps |