The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Manufacturer: Intersil
Win Source Part Number: 107210-EL5205ISZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 13.2 V, ±2 V to 6.6 V
Operating Supply Current: 9.5mA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL5205ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5205ISZ-T7 can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers EL5205ISZ DL 750MHZ SEVFA
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5205ISZ-T7 | 107210-EL5205ISZ-T7 | EL5205ISZ-T7TR-ND | EL5205ISZ-T7 | 687-EL5205ISZ-T7 | EL5205ISZ-T7 | EL5205ISZ-T7 | EL5205ISZ-T7 | EL5205ISZ-T7 |
| Product Name | 700MHz Slew Enhanced VFA | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5205ISZ-T7 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4 to 13.2 volts | 4 volts | |||||||
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | |||||
| VOS | 3 millivolts | 3 millivolts | |||||||
| IBIAS | 8 µA | 8 µA | |||||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | 3000 V/µs |