Renesas Electronics Corporation 700MHz Slew Enhanced VFA EL5204IYZ-T7

Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet
Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz Slew Enhanced VFA - EL5204IYZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
700MHz Slew Enhanced VFA
EL5204IYZ-T7
700MHz Slew Enhanced VFA EL5204IYZ-T7
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5204IYZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5204IYZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5204IYZ-T7TR-ND
Voltage Feedback Amplifier 2 Circuit 10-MSOP

Voltage Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5204IYZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5204IYZ-T7
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5204IYZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5204IYZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5204IYZ-T7
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5204IYZ-T7
High Speed Operational Amplifiers EL5204IYZ-T7
High Speed Operational Amplifiers EL5204IYZ DL 750MHZ SEVFAW ENABLE

High Speed Operational Amplifiers EL5204IYZ DL 750MHZ SEVFAW ENABLE

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5204IYZ-T7
Instrumentation, OP Amps, Buffer Amps EL5204IYZ-T7
Voltage Feedback Amplifier 2 Circuit 10-MSOP

Voltage Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5204IYZ-T7 EL5204IYZ-T7TR-ND EL5204IYZ-T7 EL5204IYZ-T7 EL5204IYZ-T7 EL5204IYZ-T7
Product Name 700MHz Slew Enhanced VFA Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 9.5 milliamps 9.5 milliamps 9.5 milliamps
Slew Rate 3000 V/µs 0.0030 V/µs 3000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Bandwidth 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448565P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
1500V Operational Amplifier IC - 687-CLC406AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9559801MRA - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 250 MHz
View Details