Renesas Electronics Corporation 700MHz Slew Enhanced VFA EL5204IYZ-T13

Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet
Description
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz Slew Enhanced VFA - EL5204IYZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
700MHz Slew Enhanced VFA
EL5204IYZ-T13
700MHz Slew Enhanced VFA EL5204IYZ-T13
The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

The EL5104, EL5105, EL5204, EL5205, and EL5304 represent high speed voltage feedback amplifiers based on the current feedback amplifier architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. This family is available in single, dual, and triple versions, with 200MHz, 400MHz, and 700MHz versions. This family operates on single 5V or ±5V supplies from minimum supply current. The EL5104 and EL5204 also feature an output enable function, which can be used to put the output in to a high-impedance mode. This enables the outputs of multiple amplifiers to be tied together for use in multiplexing applications.brbr

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13 - 1036132-EL5204IYZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13
1036132-EL5204IYZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13 1036132-EL5204IYZ-T13
Manufacturer: Intersil Win Source Part Number: 1036132-EL5204IYZ-T1 3 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 700MHz Amplifier Type: Voltage Feedback Slew Rate: 3000 V/μs Current - Input Bias: 8μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4 V to 13.2 V, ±2 V to 6.6 V Operating Supply Current: 9.5mA Channel Output Current: 160mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036132-EL5204IYZ-T13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 700MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4 V to 13.2 V, ±2 V to 6.6 V
Operating Supply Current: 9.5mA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700MHz 3000V MSOP Operational Amplifier IC - 687-EL5204IYZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHz 3000V MSOP Operational Amplifier IC
687-EL5204IYZ-T13
700MHz 3000V MSOP Operational Amplifier IC 687-EL5204IYZ-T13
700MHz Op Amp IC, 2-Ch, 3000V/µs Slew Rate, MSOP Product overview: EL5204IYZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, 3000V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, 3000V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5204IYZ-T13 can be used for catalog matching and distributor lookup.

700MHz Op Amp IC, 2-Ch, 3000V/µs Slew Rate, MSOP Product overview: EL5204IYZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, 3000V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, 3000V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5204IYZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5204IYZ-T13
Instrumentation, OP Amps, Buffer Amps EL5204IYZ-T13
Voltage Feedback Amplifier 2 Circuit 10-MSOP

Voltage Feedback Amplifier 2 Circuit 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5204IYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5204IYZ-T13
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5204IYZ-T13
High Speed Operational Amplifiers EL5204IYZ-T13
High Speed Operational Amplifiers EL5204IYZ DL 750MHZ SEVFAW ENABLE

High Speed Operational Amplifiers EL5204IYZ DL 750MHZ SEVFAW ENABLE

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5204IYZ-T13 1036132-EL5204IYZ-T13 687-EL5204IYZ-T13 EL5204IYZ-T13 EL5204IYZ-T13 EL5204IYZ-T13
Product Name 700MHz Slew Enhanced VFA Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5204IYZ-T13 700MHz 3000V MSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Supply Voltage (VS) 4 to 13.2 volts 12 volts
Source Current (IS) 9.5 milliamps 9.5 milliamps 9.5 milliamps
VOS 3 millivolts 3 millivolts
IBIAS 8 µA 8 µA
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs
Unlock Full Specs
to access all available technical data