Voltage Feedback Amplifier 2 Circuit 10-MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5204IY-T7-ND | EL5204IY-T7 | EL5204IY-T7 | EL5204IY-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | |
| Slew Rate | 3000 V/µs | 0.0030 V/µs | 3000 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage (VS) | 13.2 volts |