The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details.
Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications.
Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.
Manufacturer: Intersil
Win Source Part Number: 1036130-EL5203IYZ-T1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4000 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 13.2 V, ±1.5 V to 6.6 V
Operating Supply Current: 5.2mA
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: EL5203IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5203IYZ-T13 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
High Speed Operational Amplifiers EL5203IYZ DL 450MHZ SEVFA
Voltage Feedback Amplifier 2 Circuit 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5203IYZ-T13 | 1036130-EL5203IYZ-T13 | 687-EL5203IYZ-T13 | EL5203IYZ-T13-ND | EL5203IYZ-T13 | EL5203IYZ-T13 | EL5203IYZ-T13 | EL5203IYZ-T13 |
| Product Name | 400MHz Slew Enhanced VFA | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5203IYZ-T13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 13.2 volts | 13.2 volts | ||||||
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||||
| VOS | 2 millivolts | 1 millivolts | ||||||
| IBIAS | 2 µA | 2 µA | ||||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | 4000 V/µs |