Renesas Electronics Corporation 400MHz Slew Enhanced VFA EL5203ISZ-T7

Description
The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details. Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications. Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.
Request a Quote Datasheet
Description
The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details. Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications. Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz Slew Enhanced VFA - EL5203ISZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
400MHz Slew Enhanced VFA
EL5203ISZ-T7
400MHz Slew Enhanced VFA EL5203ISZ-T7
The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details. Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications. Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.

The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details.
Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications.
Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5203ISZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5203ISZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5203ISZ-T7TR-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL5203ISZ-T7
High Speed Operational Amplifiers EL5203ISZ-T7
High Speed Operational Amplifiers EL5203ISZ DL 450MHZ SEVFA

High Speed Operational Amplifiers EL5203ISZ DL 450MHZ SEVFA

Buy Now Datasheet
Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas - 57K3341 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas
57K3341
Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas 57K3341
IC,Operational Amplifier,DUAL,BIPOL AR,SOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,DUAL,BIPOLAR,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - EL5203ISZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5203ISZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5203ISZ-T7
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5203ISZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5203ISZ-T7
Instrumentation, OP Amps, Buffer Amps EL5203ISZ-T7
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5203ISZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5203ISZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5203ISZ-T7
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5203ISZ-T7 EL5203ISZ-T7TR-ND EL5203ISZ-T7 57K3341 EL5203ISZ-T7 EL5203ISZ-T7 EL5203ISZ-T7
Product Name 400MHz Slew Enhanced VFA Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 5.2 milliamps 5.2 milliamps 5.2 milliamps
Slew Rate 4000 V/µs 0.0040 V/µs 4000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD621AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.8000 MHz
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers