Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5203IS-T13-ND | EL5203IS-T13 | EL5203IS-T13 | EL5203IS-T13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | |
| Slew Rate | 4000 V/µs | 0.0040 V/µs | 4000 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 13.2 volts |