The EL5202 and EL5203 are dual, high-speed VFAs based on a CFA architecture. This gives the typical high slew rate benefits of a CFA family along with the stability and ease of use associated with the VFA type architecture. With slew rates of 3500V/µs, these devices enable the use of voltage feedback amplifiers in a space where the only alternative has been current feedback amplifiers. This family also includes single, dual, and triple versions with 750MHz bandwidths; please see the EL5104 through EL5304 data sheet for details.
Both devices operate on single 5V or ±5V supplies from minimum supply current. The EL5202 also features an output enable function, which can be used to put the output in to a high-impedance mode. This allows the outputs of multiple amplifiers to be tied together for use in multiplexing applications.
Typical applications for these families include cable driving, filtering, A/D and D/A buffering, multiplexing and summing within video, communications, and instrumentation designs.
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: EL5202IYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5202IYZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 10-MSOP
Win Source Part Number: 960248-EL5202IYZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 1,500
Mounting: SMD (SMT)
-3db Bandwidth: 400 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 2200V/µs
Current - Input Bias: 2 µA
Voltage - Input Offset: 1 mV
Current - Supply: 5.2mA (x2 Channels)
Current - Output / Channel: 150 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: EL5202IYZ-T7TR,EL520
Base Product Number: EL5202
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 13.2 V
High Speed Operational Amplifiers EL5202IYZ DL 450MHZ SEVFAW ENABLE
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5202IYZ-T7 | 687-EL5202IYZ-T7 | EL5202IYZ-T7TR-ND | 960248-EL5202IYZ-T7 | EL5202IYZ-T7 | EL5202IYZ-T7 | EL5202IYZ-T7 | EL5202IYZ-T7 |
| Product Name | 400MHz Slew Enhanced VFA | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Slew Rate | 2200 V/µs | 2200 V/µs | 2200 V/µs | 0.0022 V/µs | 2200 V/µs | |||
| Bandwidth | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |