The EL5177 is a high bandwidth amplifier with an output in differential form. It is primarily targeted for applications such as driving twisted-pair lines or any application where common mode injection is likely to occur. The input signal can be in either single-ended or differential form but the output is always in differential form.
On the EL5177, two feedback inputs provide the user with the ability to set the device gain (stable at a minimum gain of 1).
The output common mode level is set by the reference pin (REF), which has a -3dB bandwidth of 110MHz. Generally, this pin is grounded but it can be tied to any voltage reference.
Both outputs (OUT+, OUT-) are short circuit protected to withstand temporary overload condition.
The EL5177 is available in the 10 Ld MSOP package and is specified for operation over the full -40°C to +85°C temperature range.
See also EL5174 (EL5177 in 8 Ld MSOP).
Differential Amplifier 1 Circuit Differential 10-MSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809142-EL5177IYZ
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 1100V/μs
Gain Bandwidth Product: 200MHz
Current - Input Bias: 14μA
Voltage - Input Offset: 1.4mV
Current - Supply: 12.5mA
Current - Output / Channel: 50mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: EL5177
IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5177IYZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5177IYZ can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 10MSOP
Differential Amplifiers EL5177IYZ 200MHZ DIF DRVR EXTRA CONNEC
IC OPAMP DIFF 1 CIRCUIT 10MSOP
Differential Amplifier 1 Circuit Differential 10-MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5177IYZ | EL5177IYZ-ND | 809142-EL5177IYZ | 687-EL5177IYZ | EL5177IYZ | EL5177IYZ | EL5177IYZ | EL5177IYZ |
| Product Name | 550MHz Differential Twisted-Pair Driver | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5177IYZ | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | ||||
| Slew Rate | 1100 V/µs | 1100 V/µs | 1100 V/µs | 0.0011 V/µs | 1100 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Features | Single-Supply |