Renesas Electronics Corporation 250MHz 800V MSOP Operational Amplifier IC EL5176IYZ-T7

Description
Diff OpAmp 250MHz 800V/µs MSOP 1Ch Product overview: EL5176IYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 800V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diff OpAmp 250MHz 800V/µs MSOP 1Ch Product overview: EL5176IYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 800V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 800V MSOP Operational Amplifier IC - 687-EL5176IYZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 800V MSOP Operational Amplifier IC
687-EL5176IYZ-T7
250MHz 800V MSOP Operational Amplifier IC 687-EL5176IYZ-T7
Diff OpAmp 250MHz 800V/µs MSOP 1Ch Product overview: EL5176IYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 800V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T7 can be used for catalog matching and distributor lookup.

Diff OpAmp 250MHz 800V/µs MSOP 1Ch Product overview: EL5176IYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 800V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 800V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7 - 1036127-EL5176IYZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7
1036127-EL5176IYZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7 1036127-EL5176IYZ-T7
Manufacturer: Intersil Win Source Part Number: 1036127-EL5176IYZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 800 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 7.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Intersil
Win Source Part Number: 1036127-EL5176IYZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5176IYZ-T7
Instrumentation, OP Amps, Buffer Amps EL5176IYZ-T7
Differential Amplifier 1 Circuit Differential 10-MSOP

Differential Amplifier 1 Circuit Differential 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5176IYZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5176IYZ-T7
IC OPAMP DIFF 1 CIRCUIT 10MSOP

IC OPAMP DIFF 1 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5176IYZ-T7 1036127-EL5176IYZ-T7 EL5176IYZ-T7 EL5176IYZ-T7
Product Name 250MHz 800V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T7 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 4.75 to 11 volts
Slew Rate 800 V/µs 800 V/µs 800 V/µs
Bandwidth 200 MHz 100 MHz 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1914284 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Operating Range Microphone
View Details