Renesas Electronics Corporation Operational Amplifier IC EL5176IYZ-T13

Description
IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5176IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5176IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-EL5176IYZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5176IYZ-T13
Operational Amplifier IC 687-EL5176IYZ-T13
IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5176IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5176IYZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IYZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13 - 804521-EL5176IYZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13
804521-EL5176IYZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13 804521-EL5176IYZ-T13
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804521-EL5176IYZ-T13 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 800V/μs Gain Bandwidth Product: 100MHz Current - Input Bias: 6μA Voltage - Input Offset: 1.5mV Current - Supply: 7.5mA Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V Part Status: Obsolete (End Of Life) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: EL5176

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804521-EL5176IYZ-T13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800V/μs
Gain Bandwidth Product: 100MHz
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Current - Supply: 7.5mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: EL5176

Buy Now
Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5176IYZ-T13
Instrumentation, OP Amps, Buffer Amps EL5176IYZ-T13
Differential Amplifier 1 Circuit Differential 10-MSOP

Differential Amplifier 1 Circuit Differential 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5176IYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5176IYZ-T13
IC OPAMP DIFF 1 CIRCUIT 10MSOP

IC OPAMP DIFF 1 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5176IYZ-T13 804521-EL5176IYZ-T13 EL5176IYZ-T13 EL5176IYZ-T13
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IYZ-T13 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 800 V/µs 800 V/µs 800 V/µs
Bandwidth 100 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers