The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifiers EL5175IYZ 500MHZCVR
Differential Amplifier 1 Circuit 8-MSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5175IYZ-T7 | EL5175IYZ-T7TR-ND | EL5175IYZ-T7 | EL5175IYZ-T7 | EL5175IYZ-T7 | EL5175IYZ-T7 |
| Product Name | 550MHz Differential Line Receivers | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 9.6 milliamps | 9.6 milliamps | 9.6 milliamps | |||
| Slew Rate | 900 V/µs | 9.00E-4 V/µs | 900 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Bandwidth | 550 MHz | 550 MHz |