The EL5174 and EL5374 are single and triple high bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form.
On the EL5174 and EL5374, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of one). For a fixed gain of two, please see the EL5173, EL5373 data sheet (FN7312).
The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 110MHz. Generally, these pins are grounded but can be tied to any voltage reference.
All outputs are short circuit protected to withstand temporary overload condition.
The EL5174 is available in a 8 Ld SOIC package and the EL5374 is available in a 28 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL5174ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5174ISZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 870314-EL5174ISZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 1 Circuit Differential 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL5174
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: EL5174ISZ-T7TR, EL5174ISZT7, EL5174ISZ-T7DKR, EL5174ISZ-T7CT
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers EL5174ISZ 500MHZ PROG GAIN DRVR
Differential Amplifier 1 Circuit Differential 8-SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5174ISZ-T7 | EL5174ISZ-T7TR-ND | 687-EL5174ISZ-T7 | 870314-EL5174ISZ-T7 | EL5174ISZ-T7 | EL5174ISZ-T7 | EL5174ISZ-T7 | EL5174ISZ-T7 |
| Product Name | 550MHz Differential Twisted-Pair Drivers | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5174ISZ-T7 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | |||||
| Slew Rate | 1100 V/µs | 1100 V/µs | 0.0011 V/µs | 1100 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS |