IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL5173ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5173ISZ-T7 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Win Source Part Number: 1378353-EL5173ISZ-T7
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: EL5173
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential
Current - Supply: 12mA
Current - Output / Channel: 55 mA
Number of Circuits: 1
-3db Bandwidth: 450 MHz
Amplifier Type: Differential
Slew Rate: 900V/µs
Current - Input Bias: 11 µA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 11 V
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5173ISZ-T7 | EL5173ISZ-T7CT-ND | 1378353-EL5173ISZ-T7 | EL5173ISZ-T7 | EL5173ISZ-T7 | EL5173ISZ-T7 | EL5173ISZ-T7 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 900 V/µs | 900 V/µs | 900 V/µs | 900 V/µs | 900 V/µs | 9.00E-4 V/µs | |
| Bandwidth | 450 MHz | 450 MHz | 450 MHz | 450 MHz | 450 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |