The EL5172 and EL5372 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5172 and EL5372 are stable for a gain of one and requires two external resistors to set the voltage gain. The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 120MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5172 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5372 in a 24 Ld QSOP package. Both are specified for operation over the full -40°C to +85°C temperature range.
Differential Amplifier 1 Circuit Push-Pull 8-SOIC
Differential Amplifier 1 Circuit Push-Pull 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL5172ISZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5172ISZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015238-EL5172ISZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 7mV
Family Name: EL5172
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): EL5172IS-T7; EL5172IS-T13; EL5172IS; EL5172IY-T13;
Introduction Date: February 12, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Push-Pull 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
DIFF AMP, 250MHZ, -40 TO 85DEG C; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers EL5172ISZ 200MHZ DIFFERNTCVR
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5172ISZ-T7 | EL5172ISZ-T7CT-ND | 687-EL5172ISZ-T7 | 015238-EL5172ISZ-T7 | EL5172ISZ-T7 | EL5172ISZ-T7 | EL5172ISZ-T7 | 84AC6597 | EL5172ISZ-T7 | EL5172ISZ-T7 |
| Product Name | 250MHz Differential Line Receivers | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5172ISZ-T7 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 250Mhz, -40 To 85Deg C; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers |
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | ||||||
| Slew Rate | 800 V/µs | 800 V/µs | 800 V/µs | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||||
| Standards | RoHS | RoHS |