The EL5171ISZ is a single differential amplifier designed for high-speed applications, featuring a 250MHz -3dB bandwidth and an 800V/µs slew rate. It operates with a single 5V or dual ±5V power supply and is capable of delivering a maximum output current of 90mA while consuming low power at 8mA per channel. The device supports a differential input range of ±2.3V and includes two feedback inputs for gain adjustment, stable at a minimum gain of one. The output common mode level can be set via the VREF pin, which has a -3dB bandwidth of over 50MHz. The EL5171ISZ is specified for operation over a temperature range of -40°C to +85°C and is short circuit protected, making it suitable for driving twisted-pair lines in component video applications and other differential line driving tasks.
The EL5171 and EL5371 are single and triple bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The input signal is single-ended and the outputs are always differential.
On the EL5171 and EL5371, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of one). For a fixed gain of two, please see EL5170 and EL5370.
The output common mode level for each channel is set by the associated VREF pin, which have a -3dB bandwidth of over 50MHz. generally, these pins are grounded but can be tied to any voltage reference.
All outputs are short circuit protected to withstand temporary overload condition.
The EL5171 and EL5371 are specified for operation over the full -40°C to +85°C temperature range.
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL5171ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5171ISZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 091157-EL5171ISZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers EL5171ISZ 200MHZ DIF DRVR EXTERNAL FEEDB
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5171ISZ | 687-EL5171ISZ | 091157-EL5171ISZ | EL5171ISZ-ND | EL5171ISZ | EL5171ISZ | EL5171ISZ | EL5171ISZ |
| Product Name | 250MHz Differential Twisted-Pair Drivers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5171ISZ | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Slew Rate | 800 V/µs | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | 800 V/µs | |||
| Bandwidth | 100 MHz | 100 MHz | 250 MHz | 250 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |