Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 EL5170IYZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 115521-EL5170IYZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 7.4mA Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 115521-EL5170IYZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 7.4mA Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 - 115521-EL5170IYZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7
115521-EL5170IYZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 115521-EL5170IYZ-T7
Manufacturer: Intersil Win Source Part Number: 115521-EL5170IYZ-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 7.4mA Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 115521-EL5170IYZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 1100 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.4mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5170IYZ-T7
Operational Amplifier IC 687-EL5170IYZ-T7
IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: EL5170IYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5170IYZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: EL5170IYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5170IYZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5170IYZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5170IYZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5170IYZ-T7TR-ND
Differential Amplifier 1 Circuit Differential 8-MSOP

Differential Amplifier 1 Circuit Differential 8-MSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5170IYZ-T7
Instrumentation, OP Amps, Buffer Amps EL5170IYZ-T7
Differential Amplifier 1 Circuit Differential 8-MSOP

Differential Amplifier 1 Circuit Differential 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5170IYZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5170IYZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5170IYZ-T7
IC OPAMP DIFF 1 CIRCUIT 8MSOP

IC OPAMP DIFF 1 CIRCUIT 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5170IYZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5170IYZ-T7
IC OPAMP DIFF 1 CIRCUIT 8MSOP

IC OPAMP DIFF 1 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 115521-EL5170IYZ-T7 687-EL5170IYZ-T7 EL5170IYZ-T7TR-ND EL5170IYZ-T7 EL5170IYZ-T7 EL5170IYZ-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ-T7 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.75 to 11 volts 4.75 volts
Source Current (IS) 7.4 milliamps 7.4 milliamps 7.4 milliamps 7.4 milliamps
VOS 6 millivolts 6 millivolts
IBIAS 6 µA 6 µA
Slew Rate 1100 V/µs 1100 V/µs 1100 V/µs 1100 V/µs 0.0011 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5388399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details