The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of RF and IF frequency designs.brbr With a supply current of just 8.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers offer very high performance for little power consumption.brbr The EL5166 also incorporates an enable and disable function to reduce the supply current to 13µA typical per amplifier. Allowing the CE pin to float or applying a low logic level will enable the amplifier.brbr The EL5167 is offered in the 5 Ld SOT-23 package and the EL5166 is available in the 6 Ld SOT-23 as well as the industry-standard 8 Ld SOIC packages. Both operate over the industrial temperature range of -40°C to +85°C.
Operational Amplifier, 1 Func, 5000uV Offset-Max, PDSO5
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5167IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5167IWZ-T7 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Intersil Corporation
Win Source Part Number: 1171316-EL5167IWZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC,Operational Amplifier,SINGLE,BIP
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers EL5167IWZ SINGLE 1 2 GHZ CFA
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5167IWZ-T7 | EL5167IWZ-T7 | 687-EL5167IWZ-T7 | EL5167IWZ-T7-ND | 1171316-EL5167IWZ-T7 | 57K3264 | EL5167IWZ-T7 | EL5167IWZ-T7 | EL5167IWZ-T7 | EL5167IWZ-T7 |
| Product Name | 1.4GHz Current Feedback Amplifiers with Enable | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IWZ-T7 | Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOT235 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |||||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||||||
| Slew Rate | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | 6000 V/µs |