The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of RF and IF frequency designs.brbr With a supply current of just 8.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers offer very high performance for little power consumption.brbr The EL5166 also incorporates an enable and disable function to reduce the supply current to 13µA typical per amplifier. Allowing the CE pin to float or applying a low logic level will enable the amplifier.brbr The EL5167 is offered in the 5 Ld SOT-23 package and the EL5166 is available in the 6 Ld SOT-23 as well as the industry-standard 8 Ld SOIC packages. Both operate over the industrial temperature range of -40°C to +85°C.
Manufacturer: Intersil
Win Source Part Number: 015236-EL5167ICZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 5000uV Offset-Max, PDSO5
Current Feedback Amplifier 1 Circuit SC-70-5
Current Feedback Amplifier 1 Circuit SC-70-5
IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5167ICZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5167ICZ-T7A can be used for catalog matching and distributor lookup.
OP AMP, 1.4 GHz, 6000 V/uS, SC-70-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1.4GHz; Slew Rate:6000V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:1.4GHz; Slew Rate:6000V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
VIDEO AMPLIFIER
IC OPAMP CFA 1 CIRCUIT SC70-5
Current Feedback Amplifier 1 Circuit SC-70-5
Video Amplifiers EL5167ICZ 1 2GHZ CFA
| Renesas Electronics Corporation | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5167ICZ-T7A | 015236-EL5167ICZ-T7A | EL5167ICZ-T7A | EL5167ICZ-T7ATR-ND | 687-EL5167ICZ-T7A | 57K3263 | 65T6018 | EL5167ICZ-T7A | EL5167ICZ-T7A | EL5167ICZ-T7A | EL5167ICZ-T7A |
| Product Name | 1.4GHz Current Feedback Amplifiers with Enable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167ICZ-T7A | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amp, 1.4 Ghz, 6000 V/us, Sc-70-5, Full Reel; No. Of Amplifiers Renesas | Ic, Op Amp; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Video Amplifiers | |
| Operating Range | Industrial | ||||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | |||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||||||
| IBIAS | 8.5 µA | 8.5 µA |