Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps EL5167IC-T7A

Description
Current Feedback Amplifier 1 Circuit SC-70-5
Request a Quote Datasheet
Description
Current Feedback Amplifier 1 Circuit SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - EL5167IC-T7A-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5167IC-T7A-ND
Instrumentation, Op Amps, Buffer Amps EL5167IC-T7A-ND
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL5167IC-T7A
Operational Amplifier IC 687-EL5167IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5167IC-T7A from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5167IC-T7A can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5167IC-T7A from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5167IC-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A - 203605-EL5167IC-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A
203605-EL5167IC-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A 203605-EL5167IC-T7A
Manufacturer: Intersil Win Source Part Number: 203605-EL5167IC-T7A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.4GHz Amplifier Type: Current Feedback Slew Rate: 6000 V/μs Current - Input Bias: 8.5μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 8.5mA Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 203605-EL5167IC-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - EL5167IC-T7A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
 - EL5167IC-T7A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5167IC-T7A
Instrumentation, OP Amps, Buffer Amps EL5167IC-T7A
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5167IC-T7A
Instrumentation, OP Amps, Buffer Amps EL5167IC-T7A
Current Feedback Amplifier 1 Circuit SC-70-5

Current Feedback Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5167IC-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5167IC-T7A
Integrated Circuits (ICs) - Linear - Amplifiers EL5167IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5

IC OPAMP CFA 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5167IC-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5167IC-T7A
IC OPAMP CFA 1 CIRCUIT SC70-5

IC OPAMP CFA 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5167IC-T7A-ND 687-EL5167IC-T7A 203605-EL5167IC-T7A EL5167IC-T7A EL5167IC-T7A EL5167IC-T7A EL5167IC-T7A
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7A Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 8.5 milliamps 8.5 milliamps 8.5 milliamps 8.5 milliamps
Slew Rate 6000 V/µs 6000 V/µs 6000 V/µs 6000 V/µs 0.0060 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Bulk SC-70; SC-70-5 SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Number of Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6723MFX-TI - Lingto Electronic Limited
Specs
Source Current (IS) 1 milliamps
Bandwidth 370 MHz
View Details