Manufacturer: Intersil
Win Source Part Number: 015235-EL5167IC-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SC-70-5
Current Feedback Amplifier 1 Circuit SC-70-5
IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: EL5167IC-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5167IC-T7 can be used for catalog matching and distributor lookup.
Operational Amplifier
IC OPAMP CFA 1 CIRCUIT SC70-5
Current Feedback Amplifier 1 Circuit SC-70-5
Current Feedback Amplifier 1 Circuit SC-70-5
IC OPAMP CFA 1.4GHZ SC70-5
IC OPAMP CFA 1 CIRCUIT SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 015235-EL5167IC-T7 | EL5167IC-T7TR-ND | 687-EL5167IC-T7 | EL5167IC-T7 | EL5167IC-T7 | EL5167IC-T7 | 391-EL5167IC-T7 | EL5167IC-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5167IC-T7 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1.4GHZ SC70-5 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 8.5 µA | 8.5 µA | ||||||
| Slew Rate | 6000 V/µs | 6000 V/µs | 6000 V/µs | 6000 V/µs | 0.0060 V/µs |