Manufacturer: Intersil
Win Source Part Number: 117898-EL5166IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SOT-23-6
Operational Amplifier
IC OPAMP CFA 1 CIRCUIT SOT23-6 Product overview: EL5166IW-T7 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5166IW-T7 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 117898-EL5166IW-T7 | EL5166IW-T7TR-ND | EL5166IW-T7 | 687-EL5166IW-T7 | EL5166IW-T7 | EL5166IW-T7 | EL5166IW-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5166IW-T7 | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | |||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 8.5 µA | 8.5 µA | |||||
| Slew Rate | 6000 V/µs | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | 6000 V/µs |