The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of RF and IF frequency designs.brbr With a supply current of just 8.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers offer very high performance for little power consumption.brbr The EL5166 also incorporates an enable and disable function to reduce the supply current to 13µA typical per amplifier. Allowing the CE pin to float or applying a low logic level will enable the amplifier.brbr The EL5167 is offered in the 5 Ld SOT-23 package and the EL5166 is available in the 6 Ld SOT-23 as well as the industry-standard 8 Ld SOIC packages. Both operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: EL5166ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5166ISZ can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 015234-EL5166ISZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers EL5166ISZ SINGLE 1 2 GHZ CFAW ENABLE
IC OPAMP CFA 1 CIRCUIT 8SOIC
Single SOIC-8 Current-Sensing Amplifiers ROHS
IC OP AMP, CURRENT FEEDBACK, 1.4GHZ; No. of Amplifiers:1 Amplifier; Bandwidth:1.4GHz; Slew Rate:6000V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5166ISZ | 687-EL5166ISZ | EL5166ISZ-ND | 015234-EL5166ISZ | EL5166ISZ | EL5166ISZ | EL5166ISZ | 94M7067 | EL5166ISZ | EL5166ISZ | EL5166ISZ |
| Product Name | 1.4GHz Current Feedback Amplifiers with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5166ISZ | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Ic Op Amp, Current Feedback, 1.4Ghz; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Range | Industrial | ||||||||||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | |||||||
| Slew Rate | 6000 V/µs | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | 6000 V/µs | 6000 V/µs | 6000 V/µs | ||||
| Bandwidth | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz |