The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of RF and IF frequency designs.brbr With a supply current of just 8.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers offer very high performance for little power consumption.brbr The EL5166 also incorporates an enable and disable function to reduce the supply current to 13µA typical per amplifier. Allowing the CE pin to float or applying a low logic level will enable the amplifier.brbr The EL5167 is offered in the 5 Ld SOT-23 package and the EL5166 is available in the 6 Ld SOT-23 as well as the industry-standard 8 Ld SOIC packages. Both operate over the industrial temperature range of -40°C to +85°C.
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers EL5166ISZ SINGLE 1 2 GHZ CFAW ENABLE
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5166ISZ-T13 | EL5166ISZ-T13-ND | EL5166ISZ-T13 | EL5166ISZ-T13 | EL5166ISZ-T13 | EL5166ISZ-T13 |
| Product Name | 1.4GHz Current Feedback Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Range | Industrial | |||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| Slew Rate | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |