Manufacturer: Intersil
Win Source Part Number: 1316681-EL5166IS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
-3db Bandwidth: 1.4 GHz
Amplifier Type: Current Feedback
Slew Rate: 6000V/µs
Voltage - Input Offset: 500 µV
Current - Supply: 8.5mA
Current - Output / Channel: 200 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.33.0001
Other Part Number: 2156-EL5166IS-IL,HAR
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V
Operational Amplifier
Operational Amplifier
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1.4GHZ 8SOIC Product overview: EL5166IS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5166IS can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1316681-EL5166IS | EL5166IS | EL5166IS-ND | 687-EL5166IS | EL5166IS | EL5166IS | EL5166IS | EL5166IS |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 1.4GHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Slew Rate | 6000 V/µs | 6000 V/µs | 6000 V/µs | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | ||
| Bandwidth | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz | 1400 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |