The EL5164, EL5165, and EL5364 are current feedback amplifiers with a very high bandwidth of 600MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 3.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5164 and EL5364 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5165 is offered in the 5 Ld SOT-23 package, EL5164 is available in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages, and the EL5364 in a 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Manufacturer: Intersil
Win Source Part Number: 120894-EL5165IWZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 4700 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.5mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IWZ-T7A can be used for catalog matching and distributor lookup.
Operational Amplifier
Operational Amplifier
Operational Amplifier
OP AMP, 600 MHz, 4700 V/uS, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:600MHz; Slew Rate:4700V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:600MHz; Slew Rate:4700V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Current Feedback Amplifier 1 Circuit SOT-23-5
High Speed Operational Amplifiers EL5165IWZ SINGLE 850 850MHZ CFA
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5165IWZ-T7A | 120894-EL5165IWZ-T7A | EL5165IWZ-T7ATR-ND | 687-EL5165IWZ-T7A | EL5165IWZ-T7A | 57K3256 | 65T6017 | EL5165IWZ-T7A | EL5165IWZ-T7A | EL5165IWZ-T7A | EL5165IWZ-T7A |
| Product Name | 600MHz Current Feedback Amplifiers with Enable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IWZ-T7A | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Op Amp, 600 Mhz, 4700 V/us, Sot-23-5, Full Reel; No. Of Amplifiers Renesas | Ic, Op Amp; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial | ||||||||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||||||
| VOS | 1.5 millivolts | 1.5 millivolts | |||||||||
| IBIAS | 2 µA | 2 µA |