The EL5164, EL5165, and EL5364 are current feedback amplifiers with a very high bandwidth of 600MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 3.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5164 and EL5364 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5165 is offered in the 5 Ld SOT-23 package, EL5164 is available in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages, and the EL5364 in a 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Intersil Corporation
Win Source Part Number: 1171313-EL5165IWZ-T7
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 5000uV Offset-Max, PDSO5
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IWZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers EL5165IWZ SINGLE 850 850MHZ CFA
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC,Operational Amplifier,SINGLE,BIP
IC OPAMP CFA 600MHZ SOT23-5
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | EL5165IWZ-T7 | EL5165IWZ-T7-ND | 1171313-EL5165IWZ-T7 | EL5165IWZ-T7 | 687-EL5165IWZ-T7 | EL5165IWZ-T7 | EL5165IWZ-T7 | EL5165IWZ-T7 | EL5165IWZ-T7 | 57K3255 | 391-EL5165IWZ-T7 |
| Product Name | 600MHz Current Feedback Amplifiers with Enable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IWZ-T7 | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,single,bipolar,tsop,5Pin,plastic Rohs Compliant Renesas | IC OPAMP CFA 600MHZ SOT23-5 | |
| Operating Range | Industrial | ||||||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||||||
| Slew Rate | 4700 V/µs | 4700 V/µs | 0.0047 V/µs | 4700 V/µs | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | SOT; SC-74A, SOT-753 | SOT235 | Tape & Reel (TR) | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 |