The EL5165IW-T7A is a current feedback amplifier with a -3dB bandwidth of 600MHz, making it suitable for high-speed applications such as video amplifiers and instrumentation. It operates with a supply current of 3.5mA and can function with a single supply voltage ranging from 5V to 12V, which is advantageous for portable and battery-powered devices. The amplifier is housed in a 5-lead SOT-23 package and is designed to operate over an industrial temperature range of -40°C to +85°C. It features a slew rate of 4700V/µs and a low typical supply current of 14µA when disabled, enhancing its efficiency in power-sensitive applications. The EL5165IW-T7A is RoHS compliant, ensuring it meets environmental standards.
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IW-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IW-T7A can be used for catalog matching and distributor lookup.
Operational Amplifier
Operational Amplifier
Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804465-EL5165IW-T7A
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 4700V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Current - Supply: 3.5mA
Current - Output / Channel: 190mA
Voltage - Supply, Single/Dual (±): 5V ~ 12V, ±2.5V ~ 6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: EL5165
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5165IW-T7A | EL5165IW-T7A | EL5165IW-T7A-ND | 804465-EL5165IW-T7A | EL5165IW-T7A | EL5165IW-T7A | EL5165IW-T7A |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7A | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 4700 V/µs | 4700 V/µs | 4700 V/µs | 4700 V/µs | 0.0047 V/µs | ||
| Bandwidth | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | BGA5 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |