Renesas Electronics Corporation SOT23 Operational Amplifier IC EL5165IW-T7

Description
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IW-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IW-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-EL5165IW-T7
SOT23 Operational Amplifier IC 687-EL5165IW-T7
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IW-T7 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: EL5165IW-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5165IW-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7 - 080945-EL5165IW-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7
080945-EL5165IW-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7 080945-EL5165IW-T7
Manufacturer: Intersil Win Source Part Number: 080945-EL5165IW-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600MHz Amplifier Type: Current Feedback Slew Rate: 4700 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 3.5mA Channel Output Current: 190mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 080945-EL5165IW-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 4700 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.5mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5165IW-T7CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5165IW-T7CT-ND
Instrumentation, Op Amps, Buffer Amps EL5165IW-T7CT-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5165IW-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5165IW-T7TR-ND
Instrumentation, Op Amps, Buffer Amps EL5165IW-T7TR-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
 - EL5165IW-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5165IW-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5165IW-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL5165IW-T7
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5165IW-T7
Instrumentation, OP Amps, Buffer Amps EL5165IW-T7
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5165IW-T7
Instrumentation, OP Amps, Buffer Amps EL5165IW-T7
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5165IW-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5165IW-T7
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
IC OPAMP CFA 600MHZ SOT23-5 - 391-EL5165IW-T7 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CFA 600MHZ SOT23-5
391-EL5165IW-T7
IC OPAMP CFA 600MHZ SOT23-5 391-EL5165IW-T7
IC OPAMP CFA 600MHZ SOT23-5

IC OPAMP CFA 600MHZ SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-EL5165IW-T7 080945-EL5165IW-T7 EL5165IW-T7CT-ND EL5165IW-T7 EL5165IW-T7 EL5165IW-T7 EL5165IW-T7 391-EL5165IW-T7
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5165IW-T7 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP CFA 600MHZ SOT23-5
Slew Rate 4700 V/µs 4700 V/µs 4700 V/µs 0.0047 V/µs 4700 V/µs
Bandwidth 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SC-74A, SOT-753 SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5
Supply Voltage (VS) 5 to 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625CD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers