Manufacturer: Intersil
Win Source Part Number: 1036120-EL5164IW-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 4700 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.5mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 6SOT Product overview: EL5164IW-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5164IW-T7A can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 6-SOT
Operational Amplifier
Current Feedback Amplifier 1 Circuit 6-SOT
Current Feedback Amplifier 1 Circuit 6-SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
IC OPAMP CFA 1 CIRCUIT 6SOT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1036120-EL5164IW-T7A | 687-EL5164IW-T7A | EL5164IW-T7A-ND | EL5164IW-T7A | EL5164IW-T7A | EL5164IW-T7A | EL5164IW-T7A |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5164IW-T7A | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 5 to 12 volts | ||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||
| VOS | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 2 µA | 2 µA | |||||
| Slew Rate | 4700 V/µs | 4700 V/µs | 4700 V/µs | 4700 V/µs | 0.0047 V/µs |